TE Connectivity Rectangular Wire & Cable Connectors & Housings 207377-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 38.7 MM  [1.52 INCH ] Connector Width : 7.85 MM  [.309 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 38.7 MM  [1.52 INCH ] Connector Width : 7.85 MM  [.309 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207377-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207377-1
Rectangular Wire & Cable Connectors & Housings 207377-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Socket Dimensions Connector Length : 38.7 MM  [1.52 INCH ] Connector Width : 7.85 MM  [.309 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Inline
  • Contact Type : Socket

Dimensions


  • Connector Length : 38.7 MM  [1.52 INCH ]
  • Connector Width : 7.85 MM  [.309 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 250

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Rectangular Connector Housings - A29209-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29209-ND
Rectangular Connector Housings A29209-ND
"6 Rectangular Connectors - Housings Plug Black or Red 0.197"" (5.00mm)"

"6 Rectangular Connectors - Housings Plug Black or Red 0.197"" (5.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
207377-1
Headers & Wire Housings 207377-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
Wire Housings & Plugs - 7100334P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7100334P
Wire Housings & Plugs 7100334P
TE Connectivity 207377-1

TE Connectivity 207377-1

Supplier's Site
Wire Housings & Plugs - 7100334 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7100334
Wire Housings & Plugs 7100334
TE Connectivity 207377-1

TE Connectivity 207377-1

Supplier's Site
Wire Housings & Plugs - 1895995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1895995
Wire Housings & Plugs 1895995
TE Connectivity 207377-1

TE Connectivity 207377-1

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 93F2892 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
93F2892
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 93F2892
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:5mm; For Use With:AMP Metrimate Series Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:5mm; For Use With:AMP Metrimate Series Contacts; Colour:Red; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207377-1 A29209-ND 207377-1 7100334P 7100334 1895995 93F2892
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Headers & Wire Housings Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Panel mount Cable Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products