TE Connectivity Rectangular Wire & Cable Connectors & Housings 207376-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Pin Dimensions Connector Length : 41.3 MM  [1.626 INCH ] Connector Width : 12.32 MM  [.485 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Pin Dimensions Connector Length : 41.3 MM  [1.626 INCH ] Connector Width : 12.32 MM  [.485 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207376-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207376-1
Rectangular Wire & Cable Connectors & Housings 207376-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Inline Contact Type : Pin Dimensions Connector Length : 41.3 MM  [1.626 INCH ] Connector Width : 12.32 MM  [.485 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Carton Packaging Quantity : 250 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Inline
  • Contact Type : Pin

Dimensions


  • Connector Length : 41.3 MM  [1.626 INCH ]
  • Connector Width : 12.32 MM  [.485 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 250

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Rectangular Connector Housings - A29208-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29208-ND
Rectangular Connector Housings A29208-ND
"6 Rectangular Connectors - Housings Receptacle Black or Red 0.197"" (5.00mm)"

"6 Rectangular Connectors - Housings Receptacle Black or Red 0.197"" (5.00mm)"

Buy Now Datasheet
Rectangular Connector Housings - 17-207376-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-207376-1-ND
Rectangular Connector Housings 17-207376-1-ND
CONN RCPT HSG 6POS 5.00MM

CONN RCPT HSG 6POS 5.00MM

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1228107-207376-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1228107-207376-1
Connectors, Interconnects - Rectangular Connectors - Housings 1228107-207376-1
Win Source Part Number: 1228107-207376-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Metrimate Number of Positions: 6 Pitch: 0.197" (5.00mm) Color: Black or Red Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp and Solder Note: Contacts Not Included Standard Package: 250 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 207376-1.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: TE Connectivity AMP Connectors Other Names: A29208,2073761,20737 6-1-ND,2266-207376-1 Base Product Number: 207376

Win Source Part Number: 1228107-207376-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Metrimate
Number of Positions: 6
Pitch: 0.197" (5.00mm)
Color: Black or Red
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp and Solder
Note: Contacts Not Included
Standard Package: 250
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 207376-1.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: A29208,2073761,207376-1-ND,2266-207376-1
Base Product Number: 207376

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
14A 600V Electronic Connector
361-207376-1
14A 600V Electronic Connector 361-207376-1
6 Pos Rectangular Connector, 14A, 600V, Gold Pin, Red Product overview: 207376-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-207376-1 can be used for catalog matching and distributor lookup.

6 Pos Rectangular Connector, 14A, 600V, Gold Pin, Red Product overview: 207376-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 14A, 600V, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-207376-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hsg,recept 6 Posn,metrimate Te Connectivity - 77Y5558 - Newark, An Avnet Company
Chicago, IL, United States
Hsg,recept 6 Posn,metrimate Te Connectivity
77Y5558
Hsg,recept 6 Posn,metrimate Te Connectivity 77Y5558
HSG,RECEPT 6 POSN,METRIMATE

HSG,RECEPT 6 POSN,METRIMATE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207376-1 A29208-ND 1228107-207376-1 207376-1 361-207376-1 77Y5558
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings 14A 600V Electronic Connector Hsg,recept 6 Posn,metrimate Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector Systems Amp - Te Connectivity - 30AC3029 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Right Angle
View Details
Connector Systems Amp - Te Connectivity - 28AC6877 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details