TE Connectivity Electrical Conduit Fitting; Conduit Configuration Amp - Te Connectivity 207370-1

Description
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straig ht; Trade Size:-; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:17.78mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Cord Connector RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straig ht; Trade Size:-; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:17.78mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Cord Connector RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Conduit Fitting; Conduit Configuration Amp - Te Connectivity - 92F4839 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Conduit Fitting; Conduit Configuration Amp - Te Connectivity
92F4839
Electrical Conduit Fitting; Conduit Configuration Amp - Te Connectivity 92F4839
ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straig ht; Trade Size:-; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:17.78mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Cord Connector RoHS Compliant: Yes

ELECTRICAL CONDUIT FITTING; Conduit Configuration:Straight; Trade Size:-; Conduit Material:Steel; Conduit Colour:Metallic - Zinc Finish; External Length:17.78mm; IP / NEMA Rating:-; Product Range:-; Accessory Type:Cord Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 92F4839
Product Name Electrical Conduit Fitting; Conduit Configuration Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3195-ND - DigiKey
Specs
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 250 volts
View Details