TE Connectivity Headers, Male Pins 207365-8

Description
"Connector Header Through Hole 3 position 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33311-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33311-ND
Headers, Male Pins A33311-ND
"Connector Header Through Hole 3 position 0.197"" (5.00mm)"

"Connector Header Through Hole 3 position 0.197"" (5.00mm)"

Buy Now Datasheet
Plug & Socket Connector, Header 3 Position 5Mm; Product Range Amp - Te Connectivity - 52K3495 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header 3 Position 5Mm; Product Range Amp - Te Connectivity
52K3495
Plug & Socket Connector, Header 3 Position 5Mm; Product Range Amp - Te Connectivity 52K3495
PLUG & SOCKET CONNECTOR, HEADER 3 POSITION 5MM; Product Range:Metrimate Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:5mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER 3 POSITION 5MM; Product Range:Metrimate Series; No. of Contacts:3Contacts; Gender:Header; Pitch Spacing:5mm; Contact Termination Type:Through Hole; No. of Rows:1 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A33311-ND 52K3495
Product Name Headers, Male Pins Plug & Socket Connector, Header 3 Position 5Mm; Product Range Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28500-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10402000ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-11218-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details