TE Connectivity Backshell, D, Plastic, 25Way; Product Range Amp Te Connectivity 207345-1

Description
BACKSHELL, D, PLASTIC, 25WAY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018); Colour:Black; Material:Thermoplast ic; Screw RoHS Compliant: Yes
Description
BACKSHELL, D, PLASTIC, 25WAY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018); Colour:Black; Material:Thermoplast ic; Screw RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell, D, Plastic, 25Way; Product Range Amp Te Connectivity - 98K6453 - Newark, An Avnet Company
Chicago, IL, United States
Backshell, D, Plastic, 25Way; Product Range Amp Te Connectivity
98K6453
Backshell, D, Plastic, 25Way; Product Range Amp Te Connectivity 98K6453
BACKSHELL, D, PLASTIC, 25WAY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplast ic Body; SVHC:No SVHC (15-Jan-2018); Colour:Black; Material:Thermoplast ic; Screw RoHS Compliant: Yes

BACKSHELL, D, PLASTIC, 25WAY; Product Range:AMPLIMITE Series; D Sub Shell Size:DB; Cable Exit Angle:90°, 180°; Connector Body Material:Thermoplastic Body; SVHC:No SVHC (15-Jan-2018); Colour:Black; Material:Thermoplastic; Screw RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98K6453
Product Name Backshell, D, Plastic, 25Way; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details