TE Connectivity Rectangular Wire & Cable Connectors & Housings 207305-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 41.4 MM  [1.63 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 41.4 MM  [1.63 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207305-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207305-1
Rectangular Wire & Cable Connectors & Housings 207305-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 41.4 MM  [1.63 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Matrix
  • Contact Type : Pin

Dimensions


  • Connector Height : 33.02 MM  [1.3 INCH ]
  • Connector Length : 41.4 MM  [1.63 INCH ]
  • Connector Width : 27.84 MM  [1.096 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 225

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Rectangular Connector Housings - A29204-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29204-ND
Rectangular Connector Housings A29204-ND
"24 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"24 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Wire Housings & Plugs - 3020653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3020653
Wire Housings & Plugs 3020653
TE Connectivity 207305-1

TE Connectivity 207305-1

Supplier's Site
Wire Housings & Plugs - 1616088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1616088
Wire Housings & Plugs 1616088
TE Connectivity 207305-1

TE Connectivity 207305-1

Supplier's Site
Connectors Crimp Housings, Series Mating PCB Headers - 207305-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
207305-1
Connectors Crimp Housings, Series Mating PCB Headers 207305-1
24 POS SQ GRID METRIMATE-RCPT

24 POS SQ GRID METRIMATE-RCPT

Buy Now
Headers & Wire Housings - 207305-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
207305-1
Headers & Wire Housings 207305-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 98F6386 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
98F6386
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 98F6386
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Soft Shell; Receptacle; 24; 14 A (Max.); 600; Thermoplastic; Red - 70087211 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Receptacle; 24; 14 A (Max.); 600; Thermoplastic; Red
70087211
Connector, Soft Shell; Receptacle; 24; 14 A (Max.); 600; Thermoplastic; Red 70087211
MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts. Square grid connector configuration.

MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material
Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts.
Square grid connector configuration.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207305-1 A29204-ND 3020653 207305-1 207305-1 98F6386 70087211
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Connectors Crimp Housings, Series Mating PCB Headers Headers & Wire Housings Plug And Socket Connector Housing; Product Range Amp - Te Connectivity Connector, Soft Shell; Receptacle; 24; 14 A (Max.); 600; Thermoplastic; Red
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Mounting Panel Mount Free Hanging (In-Line) Free Hanging Free Hanging, Panel
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Contacts - 103455-2 - Powell Electronics, Inc.
TE Connectivity
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
7 suppliers