TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 207304-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Body Material:Thermoplast ic; Colour:Red RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Body Material:Thermoplast ic; Colour:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 22C4483 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
22C4483
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 22C4483
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:24Position s; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Body Material:Thermoplast ic; Colour:Red RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:24Positions; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Body Material:Thermoplastic; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Housing, Plug, 24Way, 5; Product Range Amp Te Connectivity - 52R4070 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 24Way, 5; Product Range Amp Te Connectivity
52R4070
Housing, Plug, 24Way, 5; Product Range Amp Te Connectivity 52R4070
HOUSING, PLUG, 24WAY, 5; Product Range:Metrimate Series; Gender:Plug; No. of Positions:24Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; RoHS Compliant: Yes

HOUSING, PLUG, 24WAY, 5; Product Range:Metrimate Series; Gender:Plug; No. of Positions:24Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 22C4483 52R4070
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity Housing, Plug, 24Way, 5; Product Range Amp Te Connectivity
Material Plastic / Polymer; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details