TE Connectivity Rectangular Wire & Cable Connectors & Housings 207304-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 27.15 MM  [1.069 INCH ] Connector Length : 40.77 MM  [1.605 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 27.15 MM  [1.069 INCH ] Connector Length : 40.77 MM  [1.605 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207304-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207304-1
Rectangular Wire & Cable Connectors & Housings 207304-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 24 Number of Rows : 6 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 27.15 MM  [1.069 INCH ] Connector Length : 40.77 MM  [1.605 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 225 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 24
  • Number of Rows : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Matrix
  • Contact Type : Socket

Dimensions


  • Connector Height : 27.15 MM  [1.069 INCH ]
  • Connector Length : 40.77 MM  [1.605 INCH ]
  • Connector Width : 27.84 MM  [1.096 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 225

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Rectangular Connector Housings - A29203-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29203-ND
Rectangular Connector Housings A29203-ND
"24 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

"24 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

Buy Now Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 207304-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
207304-1
Connectors Crimp Housings, Series Mating PCB Headers 207304-1
24 POS SQ GRID METRIMATE-PLUG

24 POS SQ GRID METRIMATE-PLUG

Buy Now
Wire Housings & Plugs - 3020619 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3020619
Wire Housings & Plugs 3020619
TE Connectivity 207304-1

TE Connectivity 207304-1

Supplier's Site
Wire Housings & Plugs - 1641582 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1641582
Wire Housings & Plugs 1641582
TE Connectivity 207304-1

TE Connectivity 207304-1

Supplier's Site
Swedesboro, NJ, United States
Headers & Wire Housings
207304-1
Headers & Wire Housings 207304-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
Connector, Soft Shell; Plug; 24; 14 A (Max.); 600; Thermoplastic; Red - 70087210 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Plug; 24; 14 A (Max.); 600; Thermoplastic; Red
70087210
Connector, Soft Shell; Plug; 24; 14 A (Max.); 600; Thermoplastic; Red 70087210
MTA-156 Connector Accessory, Nylon Body, 6 Positions, Closed End Cover Style Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts. Square grid connector configuration.

MTA-156 Connector Accessory, Nylon Body, 6 Positions, Closed End Cover Style
Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts.
Square grid connector configuration.

Supplier's Site
24 Pos Sq Grid Metrimate-Plug Amp - Te Connectivity - 50M8744 - Newark, An Avnet Company
Chicago, IL, United States
24 Pos Sq Grid Metrimate-Plug Amp - Te Connectivity
50M8744
24 Pos Sq Grid Metrimate-Plug Amp - Te Connectivity 50M8744
24 POS SQ GRID METRIMATE-PLUG

24 POS SQ GRID METRIMATE-PLUG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207304-1 A29203-ND 207304-1 3020619 207304-1 70087210 50M8744
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connectors Crimp Housings, Series Mating PCB Headers Wire Housings & Plugs Headers & Wire Housings Connector, Soft Shell; Plug; 24; 14 A (Max.); 600; Thermoplastic; Red 24 Pos Sq Grid Metrimate-Plug Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Mounting Panel Mount Free Hanging (In-Line) Free Hanging, Panel
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114705-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Rectangular Wire & Cable Connectors & Housings - 103945-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Connector Contacts - A25976TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers