TE Connectivity D Sub Shell, Receptacle, 9 Position, Brass; No. Of Positions Amp Te Connectivity 207253-2

Description
D SUB SHELL, RECEPTACLE, 9 POSITION, BRASS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes
Description
D SUB SHELL, RECEPTACLE, 9 POSITION, BRASS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Receptacle, 9 Position, Brass; No. Of Positions Amp Te Connectivity - 52F5234 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Receptacle, 9 Position, Brass; No. Of Positions Amp Te Connectivity
52F5234
D Sub Shell, Receptacle, 9 Position, Brass; No. Of Positions Amp Te Connectivity 52F5234
D SUB SHELL, RECEPTACLE, 9 POSITION, BRASS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes

D SUB SHELL, RECEPTACLE, 9 POSITION, BRASS; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52F5234
Product Name D Sub Shell, Receptacle, 9 Position, Brass; No. Of Positions Amp Te Connectivity
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 390 mm (15.35 inch)
Bearing Bore / Ring O.D. 14.17 inch (360 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details