TE Connectivity D Sub Housing, Rcpt, De, 9Pos; No. Of Positions Amp Te Connectivity 207253-1

Description
D SUB HOUSING, RCPT, DE, 9POS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes
Description
D SUB HOUSING, RCPT, DE, 9POS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Housing, Rcpt, De, 9Pos; No. Of Positions Amp Te Connectivity - 96Y0328 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Housing, Rcpt, De, 9Pos; No. Of Positions Amp Te Connectivity
96Y0328
D Sub Housing, Rcpt, De, 9Pos; No. Of Positions Amp Te Connectivity 96Y0328
D SUB HOUSING, RCPT, DE, 9POS; No. of Positions:9Positions ; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes

D SUB HOUSING, RCPT, DE, 9POS; No. of Positions:9Positions; Connector Type:D Sub; Connector Shell Size:DE; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Brass Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 96Y0328
Product Name D Sub Housing, Rcpt, De, 9Pos; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details