TE Connectivity Connector Hardware, Mounts, Locks & Retainers 207235-1

Description
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.312 INCH ] Product Length : 81.44 MM  [3.206 INCH ] Product Width : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Product Plating Finish : Hexavalent Chromate Thread Size : 6-32 [M3.5 x .6] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.312 INCH ] Product Length : 81.44 MM  [3.206 INCH ] Product Width : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Product Plating Finish : Hexavalent Chromate Thread Size : 6-32 [M3.5 x .6] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 207235-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
207235-1
Connector Hardware, Mounts, Locks & Retainers 207235-1
Body Features Primary Product Material : Stainless Steel, Zinc Alloy Dimensions Product Height : 7.92 MM  [.312 INCH ] Product Length : 81.44 MM  [3.206 INCH ] Product Width : 7.92 MM  [.312 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Female and Spirol Pin Product Plating Finish : Hexavalent Chromate Thread Size : 6-32 [M3.5 x .6] Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Female Screwlock Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel, Zinc Alloy

Dimensions


  • Product Height : 7.92 MM  [.312 INCH ]
  • Product Length : 81.44 MM  [3.206 INCH ]
  • Product Width : 7.92 MM  [.312 INCH ]

Mechanical Attachment


  • Hardware Type Included : Jackscrew Tip Female and Spirol Pin
  • Product Plating Finish : Hexavalent Chromate
  • Thread Size : 6-32 [M3.5 x .6]

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Female Screwlock
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A30146-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A30146-ND
Backplane Connector Accessories A30146-ND
Connector Jackscrew For M Series 6-32 Single Thread

Connector Jackscrew For M Series 6-32 Single Thread

Buy Now Datasheet
Backplane Connectors - 207235-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
207235-1
Backplane Connectors 207235-1
UNASSM JS KIT,M SERIES

UNASSM JS KIT,M SERIES

Buy Now
Unassm Js Kit,m Series Rohs Compliant Amp - Te Connectivity - 98F6787 - Newark, An Avnet Company
Chicago, IL, United States
Unassm Js Kit,m Series Rohs Compliant Amp - Te Connectivity
98F6787
Unassm Js Kit,m Series Rohs Compliant Amp - Te Connectivity 98F6787
UNASSM JS KIT,M SERIES ROHS COMPLIANT: YES

UNASSM JS KIT,M SERIES ROHS COMPLIANT: YES

Supplier's Site
Unassm Js Kit,m Series Amp - Te Connectivity - 92T8799 - Newark, An Avnet Company
Chicago, IL, United States
Unassm Js Kit,m Series Amp - Te Connectivity
92T8799
Unassm Js Kit,m Series Amp - Te Connectivity 92T8799
UNASSM JS KIT,M SERIES

UNASSM JS KIT,M SERIES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207235-1 A30146-ND 207235-1 98F6787
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Unassm Js Kit,m Series Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products