TE Connectivity Connector Hardware, Mounts, Locks & Retainers 207234-1

Description
Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 83.4 MM  [3.28 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male and Spirol Pin Product Plating Finish : Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 83.4 MM  [3.28 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male and Spirol Pin Product Plating Finish : Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 207234-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
207234-1
Connector Hardware, Mounts, Locks & Retainers 207234-1
Body Features Primary Product Material : Zinc Alloy, Stainless Steel Dimensions Product Height : 7.92 MM  [.311 INCH ] Product Length : 83.4 MM  [3.28 INCH ] Product Width : 7.92 MM  [.311 INCH ] Mechanical Attachment Hardware Type Included : Jackscrew Tip Male and Spirol Pin Product Plating Finish : Chromate Thread Size : 6 - 32UNC - 2A Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Male Jackscrew Hardware Accessory Function : Latching, Locking & Retention Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy, Stainless Steel

Dimensions


  • Product Height : 7.92 MM  [.311 INCH ]
  • Product Length : 83.4 MM  [3.28 INCH ]
  • Product Width : 7.92 MM  [.311 INCH ]

Mechanical Attachment


  • Hardware Type Included : Jackscrew Tip Male and Spirol Pin
  • Product Plating Finish : Chromate
  • Thread Size : 6 - 32UNC - 2A

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Male Jackscrew
  • Hardware Accessory Function : Latching, Locking & Retention

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Accessories - A30145-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A30145-ND
Backplane Connector Accessories A30145-ND
Connector Jackscrew For M Series 6-32 Single Thread

Connector Jackscrew For M Series 6-32 Single Thread

Buy Now Datasheet
Backplane Connectors - 207234-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
207234-1
Backplane Connectors 207234-1
UNASSM JS KIT,M SERIES

UNASSM JS KIT,M SERIES

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
207234-1
Backplane Connectors 207234-1
Backplane Connectors

Backplane Connectors

Buy Now
Unassm Js Kit,m Series Rohs Compliant Amp - Te Connectivity - 98F9113 - Newark, An Avnet Company
Chicago, IL, United States
Unassm Js Kit,m Series Rohs Compliant Amp - Te Connectivity
98F9113
Unassm Js Kit,m Series Rohs Compliant Amp - Te Connectivity 98F9113
UNASSM JS KIT,M SERIES ROHS COMPLIANT: YES

UNASSM JS KIT,M SERIES ROHS COMPLIANT: YES

Supplier's Site
Unassm Js Kit,m Series Amp - Te Connectivity - 49X7921 - Newark, An Avnet Company
Chicago, IL, United States
Unassm Js Kit,m Series Amp - Te Connectivity
49X7921
Unassm Js Kit,m Series Amp - Te Connectivity 49X7921
UNASSM JS KIT,M SERIES

UNASSM JS KIT,M SERIES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207234-1 A30145-ND 207234-1 98F9113
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Unassm Js Kit,m Series Rohs Compliant Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details