TE Connectivity Rectangular Wire & Cable Connectors & Housings 207226-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 120 Dimensions Connector Height (INCH) : 3.46 Connector Length (INCH) : 3.78 Connector Width (INCH) : 1.67 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 120 Dimensions Connector Height (INCH) : 3.46 Connector Length (INCH) : 3.78 Connector Width (INCH) : 1.67 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207226-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207226-1
Rectangular Wire & Cable Connectors & Housings 207226-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 120 Dimensions Connector Height (INCH) : 3.46 Connector Length (INCH) : 3.78 Connector Width (INCH) : 1.67 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 120

Dimensions


  • Connector Height (INCH) : 3.46
  • Connector Length (INCH) : 3.78
  • Connector Width (INCH) : 1.67

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
Buy Now
Unspecified Connectors - 207226-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
207226-1
Unspecified Connectors 207226-1
120 POS ZERO ENTRY CONN

120 POS ZERO ENTRY CONN

Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
207226-1
Unspecified Connectors 207226-1
Unspecified Connectors

Unspecified Connectors

Buy Now
120 Pos Zero Entry Conn Rohs Compliant Amp - Te Connectivity - 92B8849 - Newark, An Avnet Company
Chicago, IL, United States
120 Pos Zero Entry Conn Rohs Compliant Amp - Te Connectivity
92B8849
120 Pos Zero Entry Conn Rohs Compliant Amp - Te Connectivity 92B8849
120 POS ZERO ENTRY CONN ROHS COMPLIANT: YES

120 POS ZERO ENTRY CONN ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207226-1 207226-1 92B8849
Product Name Rectangular Wire & Cable Connectors & Housings Unspecified Connectors 120 Pos Zero Entry Conn Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Connectors, Interconnects - Circular Connectors - Contacts - 1130214-020-0511-22 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers