TE Connectivity Electromechanical Relays & Contactors 2071591-2

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Product Height : 52.95 MM  [2.08 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 32.6 MM  [1.283 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Coil Power Rating DC (WATT) : 3 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 40 Contact Switching Voltage (Max) (VDC) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M3 Female Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Product Height : 52.95 MM  [2.08 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 32.6 MM  [1.283 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Coil Power Rating DC (WATT) : 3 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 40 Contact Switching Voltage (Max) (VDC) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M3 Female Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2071591-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2071591-2
Electromechanical Relays & Contactors 2071591-2
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Features Contact Material : Copper Dimensions Product Height : 52.95 MM  [2.08 INCH ] Product Length : 72 MM  [2.834 INCH ] Product Width : 32.6 MM  [1.283 INCH ] Wire Size (AWG) : 20 Electrical Characteristics Coil Power Rating DC (WATT) : 3 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 40 Contact Switching Voltage (Max) (VDC) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole Operation/Applicatio n Current Type : DC Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M3 Female Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Copper

Dimensions


  • Product Height : 52.95 MM  [2.08 INCH ]
  • Product Length : 72 MM  [2.834 INCH ]
  • Product Width : 32.6 MM  [1.283 INCH ]
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 3
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 40
  • Contact Switching Voltage (Max) (VDC) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5400

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Hole

Operation/Application


  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >1.5 - ≤3
  • Contact Current Class (AMP) : >32 - ≤50
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Flying Leads
  • Main Termination & Connection Type : M3 Female

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2071591-2
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Automotive High Current Relays - 1-1414939-4 - TE Connectivity
Specs
Relay Type Automotive
Approvals EU ELV Compliant; RoHS
DC Power 7 watts
View Details
4 suppliers
General Purpose Relays - 1004X - VAST STOCK CO., LIMITED
Specs
Relay Type General
Approvals RoHS
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - 1-1415033-1 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 24 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393236-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers