Body Features Enclosure Type : Hermetically Sealed
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1
Contact Features Contact Material : Copper
Dimensions Product Height : 57.8 MM [2.28 INCH ] Product Length : 55.1 MM [2.169 INCH ] Product Width : 35 MM [1.378 INCH ] Wire Size (AWG) : 20
Electrical Characteristics Coil Power Rating DC (WATT) : 5.5 Coil Resistance (OHM) : 23.56 - 28.8 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 50 Contact Switching Voltage (Max) (VDC) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4300
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Hole
Operation/Applicatio
n Current Type : DC
Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features Packaging Method : Carton
Product Type Features Relay & Contactor Type : General Purpose Contactor
Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M5 Female
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Auxiliary Switch Contact Arrangement : Without
- Contact Arrangement : 1 Form X SPST-NO-DM
- Contact Number of Poles : 1
Contact Features
- Contact Material : Copper
Dimensions
- Product Height : 57.8 MM [2.28 INCH ]
- Product Length : 55.1 MM [2.169 INCH ]
- Product Width : 35 MM [1.378 INCH ]
- Wire Size (AWG) : 20
Electrical Characteristics
- Coil Power Rating DC (WATT) : 5.5
- Coil Resistance (OHM) : 23.56 - 28.8
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 50
- Contact Switching Voltage (Max) (VDC) : 1000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4300
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Mounting Hole
Operation/Application
Other
- Coil Power Rating Class (WATT) : >3 - ≤10
- Contact Current Class (AMP) : >32 - ≤50
- Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Length Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features
- Packaging Method : Carton
Product Type Features
- Relay & Contactor Type : General Purpose Contactor
Termination Features
- Coil Termination & Connection Type : Flying Leads
- Main Termination & Connection Type : M5 Female
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]