TE Connectivity Power Relays 2071548-1

Description
Body Features Case Color : Black Packaging Style : Panel Mount Product Weight (G) : 37.5 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 80 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Relay Terminal Type : Solder Switch Arrangement : 1 Form A (SPST-NO) Dimensions Insulation Clearance Between Contact & Coil (MM) : 6 Length Class (Mechanical) (MM) : 36.8 Product Height : 30.4 MM  [1.197 INCH ] Product Length : 36.8 MM  [1.449 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Actuating System : DC Coil Magnetic System : Bistable, 1 Coil Coil Power Rating (WATT) : 1.5 Coil Power Rating DC (MILW) : 1500 Coil Resistance (OHM) : 96 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Continuous Current (AMP) : 80 Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 277 Input Voltage (VDC) : 0 - 12 Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Output Current Rating (AMP) : 0 - 80 Output Current Rating (ARMS) : 0 - 80 Output Voltage (Max) (V) : 277 Output Voltage Rating (AC Relays) (VRMS) : 0 - 277 Packaging Features Packaging Method : Box & Tray Product Type Features Enclosure Type : Plastic Dust Cover Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Solder Hooks Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Case Color : Black Packaging Style : Panel Mount Product Weight (G) : 37.5 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 80 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Relay Terminal Type : Solder Switch Arrangement : 1 Form A (SPST-NO) Dimensions Insulation Clearance Between Contact & Coil (MM) : 6 Length Class (Mechanical) (MM) : 36.8 Product Height : 30.4 MM  [1.197 INCH ] Product Length : 36.8 MM  [1.449 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Actuating System : DC Coil Magnetic System : Bistable, 1 Coil Coil Power Rating (WATT) : 1.5 Coil Power Rating DC (MILW) : 1500 Coil Resistance (OHM) : 96 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Continuous Current (AMP) : 80 Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 277 Input Voltage (VDC) : 0 - 12 Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Output Current Rating (AMP) : 0 - 80 Output Current Rating (ARMS) : 0 - 80 Output Voltage (Max) (V) : 277 Output Voltage Rating (AC Relays) (VRMS) : 0 - 277 Packaging Features Packaging Method : Box & Tray Product Type Features Enclosure Type : Plastic Dust Cover Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Solder Hooks Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2071548-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
2071548-1
Power Relays 2071548-1
Body Features Case Color : Black Packaging Style : Panel Mount Product Weight (G) : 37.5 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 80 Contact Material : AgNi Contact Number of Poles : 1 Contact Plating Material : Silver Nickel Relay Terminal Type : Solder Switch Arrangement : 1 Form A (SPST-NO) Dimensions Insulation Clearance Between Contact & Coil (MM) : 6 Length Class (Mechanical) (MM) : 36.8 Product Height : 30.4 MM  [1.197 INCH ] Product Length : 36.8 MM  [1.449 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Actuating System : DC Coil Magnetic System : Bistable, 1 Coil Coil Power Rating (WATT) : 1.5 Coil Power Rating DC (MILW) : 1500 Coil Resistance (OHM) : 96 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Continuous Current (AMP) : 80 Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 277 Input Voltage (VDC) : 0 - 12 Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ] Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Output Current Rating (AMP) : 0 - 80 Output Current Rating (ARMS) : 0 - 80 Output Voltage (Max) (V) : 277 Output Voltage Rating (AC Relays) (VRMS) : 0 - 277 Packaging Features Packaging Method : Box & Tray Product Type Features Enclosure Type : Plastic Dust Cover Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Solder Hooks Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Case Color : Black
  • Packaging Style : Panel Mount
  • Product Weight (G) : 37.5

Configuration Features


  • Output Switching : Random

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Rating (Max) (AMP) : 80
  • Contact Material : AgNi
  • Contact Number of Poles : 1
  • Contact Plating Material : Silver Nickel
  • Relay Terminal Type : Solder
  • Switch Arrangement : 1 Form A (SPST-NO)

Dimensions


  • Insulation Clearance Between Contact & Coil (MM) : 6
  • Length Class (Mechanical) (MM) : 36.8
  • Product Height : 30.4 MM  [1.197 INCH ]
  • Product Length : 36.8 MM  [1.449 INCH ]
  • Product Width : 17.2 MM  [.677 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Bistable, 1 Coil
  • Coil Power Rating (WATT) : 1.5
  • Coil Power Rating DC (MILW) : 1500
  • Coil Resistance (OHM) : 96
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Continuous Current (AMP) : 80
  • Contact Switching Voltage (Max) (VAC) : 440
  • Contact Voltage Rating (VAC) : 277
  • Input Voltage (VDC) : 0 - 12
  • Insulation Creepage Between Contact & Coil : 6 MM  [.236 INCH ]
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000
  • Output Current Rating (AMP) : 0 - 80
  • Output Current Rating (ARMS) : 0 - 80
  • Output Voltage (Max) (V) : 277
  • Output Voltage Rating (AC Relays) (VRMS) : 0 - 277

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Enclosure Type : Plastic Dust Cover
  • Output Type : AC
  • Power Relay Type : Standard

Termination Features


  • Relay Termination Type : Solder Hooks

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2071548-1
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393819-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393304-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
View Details
3 suppliers
Signal Relays - 1-1393819-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers