Body Features Enclosure Type : Dust Protected Primary Product Color : Black Product Weight (G) : 180
Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1
Contact Features Contact Material : AgNi90/10
Dimensions Insulation Clearance Between Contact & Coil (MM) : 8 Insulation Creepage Between Contact & Coil : 6 MM [.236 INCH ] Product Height : 32 MM [1.25 INCH ] Product Length : 42 MM [1.65 INCH ] Product Width : 20.8 MM [.818 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : 3 Coil Resistance (OHM) : 48 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 120 Contact Limiting Continuous Current (AMP) : 120 Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching Current Type : DC
Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Packaging Features Packaging Method : Box & Tray
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Auxiliary Termination & Connection Type : Solder Pins Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Bus Bar
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Primary Product Color : Black
- Product Weight (G) : 180
Configuration Features
- Coil Special Features : UL Coil Insulation Class F
- Contact Arrangement : 1 Form A SPST-NO
- Contact Number of Poles : 1
Contact Features
- Contact Material : AgNi90/10
Dimensions
- Insulation Clearance Between Contact & Coil (MM) : 8
- Insulation Creepage Between Contact & Coil : 6 MM [.236 INCH ]
- Product Height : 32 MM [1.25 INCH ]
- Product Length : 42 MM [1.65 INCH ]
- Product Width : 20.8 MM [.818 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : 3
- Coil Resistance (OHM) : 48
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 120
- Contact Limiting Continuous Current (AMP) : 120
- Contact Switching Voltage (Max) (VAC) : 250
- Contact Voltage Rating (VDC) : 24
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000
- Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Flange with Mounting Holes
Operation/Application
- Coil Magnetic System : Bistable, 1 Coil, Polarized, Latching
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >1.5 - ≤3
- Contact Current Class (AMP) : >50 - ≤200
- Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ]
- Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Width Class (Mechanical) : >16 - ≤22 MM [>.63 - ≤.866 INCH ]
Packaging Features
- Packaging Method : Box & Tray
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Auxiliary Termination & Connection Type : Solder Pins
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Bus Bar
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]