TE Connectivity Housing, Plug, 6Way, 5; Product Range Amp Te Connectivity 207152-1

Description
HOUSING, PLUG, 6WAY, 5; Product Range:Metrimate Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (27-Jun-2018); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet
Description
HOUSING, PLUG, 6WAY, 5; Product Range:Metrimate Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (27-Jun-2018); No. of Rows:2Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 6Way, 5; Product Range Amp Te Connectivity - 52R4068 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 6Way, 5; Product Range Amp Te Connectivity
52R4068
Housing, Plug, 6Way, 5; Product Range Amp Te Connectivity 52R4068
HOUSING, PLUG, 6WAY, 5; Product Range:Metrimate Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (27-Jun-2018); No. of Rows:2Rows RoHS Compliant: Yes

HOUSING, PLUG, 6WAY, 5; Product Range:Metrimate Series; Gender:Plug; No. of Positions:6Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (27-Jun-2018); No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4068
Product Name Housing, Plug, 6Way, 5; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details