TE Connectivity Power Relays 2071504-1

Description
Body Features Case Color : Black Insulation Special Features : Tracking Index of Relay Base PTI175 Packaging Style : Panel Mount Product Weight : 28 G  [.988 OZ ] Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 20 - 30 Contact Current Rating (Max) (AMP) : 26 Contact Material : AgSnO2 Contact Number of Poles : 1 Contact Plating Material : AgSnO Contact Special Features : 1.5mm Contact Gap Relay Terminal Type : PCB-THT Switch Arrangement : 1 Form A (SPST-NO) Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .125 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : 1.5 Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1500 Coil Resistance (OHM) : 112 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 26 Contact Limiting Continuous Current (AMP) : 26 Contact Limiting Making Current (AMP) : 26 Contact Limiting Short-Time Current (AMP) : 26 Contact Switching Load (Min) : 1A @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Input Voltage (VDC) : 0 - 12 Input Voltage Typical (VDC) : 0 - 6 Insulation Creepage Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000 Output Current (Min) (AMP) : 1 Output Current Rating (AMP) : 0 - 26 Output Current Rating (ARMS) : 0 - 26 Output Voltage (Max) (V) : 277 Output Voltage Rating (AC Relays) (VRMS) : 0 - 277 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Enclosure Type : Plastic Dust Cover Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote
Description
Body Features Case Color : Black Insulation Special Features : Tracking Index of Relay Base PTI175 Packaging Style : Panel Mount Product Weight : 28 G  [.988 OZ ] Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 20 - 30 Contact Current Rating (Max) (AMP) : 26 Contact Material : AgSnO2 Contact Number of Poles : 1 Contact Plating Material : AgSnO Contact Special Features : 1.5mm Contact Gap Relay Terminal Type : PCB-THT Switch Arrangement : 1 Form A (SPST-NO) Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .125 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : 1.5 Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1500 Coil Resistance (OHM) : 112 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 26 Contact Limiting Continuous Current (AMP) : 26 Contact Limiting Making Current (AMP) : 26 Contact Limiting Short-Time Current (AMP) : 26 Contact Switching Load (Min) : 1A @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Input Voltage (VDC) : 0 - 12 Input Voltage Typical (VDC) : 0 - 6 Insulation Creepage Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000 Output Current (Min) (AMP) : 1 Output Current Rating (AMP) : 0 - 26 Output Current Rating (ARMS) : 0 - 26 Output Voltage (Max) (V) : 277 Output Voltage Rating (AC Relays) (VRMS) : 0 - 277 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Enclosure Type : Plastic Dust Cover Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2071504-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
2071504-1
Power Relays 2071504-1
Body Features Case Color : Black Insulation Special Features : Tracking Index of Relay Base PTI175 Packaging Style : Panel Mount Product Weight : 28 G  [.988 OZ ] Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 20 - 30 Contact Current Rating (Max) (AMP) : 26 Contact Material : AgSnO2 Contact Number of Poles : 1 Contact Plating Material : AgSnO Contact Special Features : 1.5mm Contact Gap Relay Terminal Type : PCB-THT Switch Arrangement : 1 Form A (SPST-NO) Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .125 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : 1.5 Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1500 Coil Resistance (OHM) : 112 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 26 Contact Limiting Continuous Current (AMP) : 26 Contact Limiting Making Current (AMP) : 26 Contact Limiting Short-Time Current (AMP) : 26 Contact Switching Load (Min) : 1A @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Input Voltage (VDC) : 0 - 12 Input Voltage Typical (VDC) : 0 - 6 Insulation Creepage Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000 Output Current (Min) (AMP) : 1 Output Current Rating (AMP) : 0 - 26 Output Current Rating (ARMS) : 0 - 26 Output Voltage (Max) (V) : 277 Output Voltage Rating (AC Relays) (VRMS) : 0 - 277 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Enclosure Type : Plastic Dust Cover Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]

Body Features


  • Case Color : Black
  • Insulation Special Features : Tracking Index of Relay Base PTI175
  • Packaging Style : Panel Mount
  • Product Weight : 28 G  [.988 OZ ]

Configuration Features


  • Output Switching : Random

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 20 - 30
  • Contact Current Rating (Max) (AMP) : 26
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Contact Plating Material : AgSnO
  • Contact Special Features : 1.5mm Contact Gap
  • Relay Terminal Type : PCB-THT
  • Switch Arrangement : 1 Form A (SPST-NO)

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Insulation Clearance Between Contact & Coil : 6.1 MM  [.24 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 30 - 35
  • Product Height : 26.5 MM  [1.043 INCH ]
  • Product Length : 30.4 MM  [1.197 INCH ]
  • Product Width : 16 MM  [.63 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Actuating System : DC
  • Coil Current (AMP) : .125
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (WATT) : 1.5
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1500
  • Coil Resistance (OHM) : 112
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 26
  • Contact Limiting Continuous Current (AMP) : 26
  • Contact Limiting Making Current (AMP) : 26
  • Contact Limiting Short-Time Current (AMP) : 26
  • Contact Switching Load (Min) : 1A @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Voltage Rating (VAC) : 277
  • Input Voltage (VDC) : 0 - 12
  • Input Voltage Typical (VDC) : 0 - 6
  • Insulation Creepage Between Contact & Coil : 6.1 MM  [.24 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500
  • Insulation Initial Resistance (MEGO) : 1000
  • Output Current (Min) (AMP) : 1
  • Output Current Rating (AMP) : 0 - 26
  • Output Current Rating (ARMS) : 0 - 26
  • Output Voltage (Max) (V) : 277
  • Output Voltage Rating (AC Relays) (VRMS) : 0 - 277

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Enclosure Type : Plastic Dust Cover
  • Output Type : AC
  • Power Relay Type : Standard

Termination Features


  • Relay Termination Type : Printed Circuit Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
2071504-1
Relays - Power Relays, Over 2 Amps 2071504-1
PCFN-112F2MG,00000

PCFN-112F2MG,00000

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays
Product Number 2071504-1 2071504-1
Product Name Power Relays Relays - Power Relays, Over 2 Amps
Mounting PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 167 F (-25 to 75 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1617004-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415542-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393194-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 221 F (-30 to 105 C)
AC Voltage 277 volts
View Details
2 suppliers