Body Features Enclosure Type : Dust Protected Product Weight (G) : 50
Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1
Contact Features Contact Material : AgSnO
Dimensions Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ] Product Height : 30 MM [1.181 INCH ] Product Length : 38.15 MM [1.502 INCH ] Product Width : 17 MM [.669 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : 1.5 Coil Resistance (OHM) : 96 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 80 Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment Product Mount Type : Printed Circuit Board
Operation/Applicatio
n Coil Magnetic System : Bistable, 1 Coil Current Type : DC
Other Coil Power Rating Class (WATT) : 1.5 - 2 Contact Current Class (AMP) : 80 - 85
Packaging Features Packaging Method : Tray
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Environmental Category of Protection : RTI
Body Features
- Enclosure Type : Dust Protected
- Product Weight (G) : 50
Configuration Features
- Contact Arrangement : 1 Form A SPST-NO
- Contact Number of Poles : 1
Contact Features
Dimensions
- Insulation Clearance Between Contact & Coil : 8 MM [.315 INCH ]
- Insulation Creepage Between Contact & Coil : 8 MM [.315 INCH ]
- Product Height : 30 MM [1.181 INCH ]
- Product Length : 38.15 MM [1.502 INCH ]
- Product Width : 17 MM [.669 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : 1.5
- Coil Resistance (OHM) : 96
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 80
- Contact Switching Voltage (Max) (VAC) : 250
- Contact Voltage Rating (VAC) : 250
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000
- Insulation Initial Resistance (MEGO) : 1000
Mechanical Attachment
- Product Mount Type : Printed Circuit Board
Operation/Application
- Coil Magnetic System : Bistable, 1 Coil
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : 1.5 - 2
- Contact Current Class (AMP) : 80 - 85
Packaging Features
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Solder Pins
- Main Termination & Connection Type : Solder Pins
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Environmental Category of Protection : RTI