TE Connectivity Electromechanical Relays & Contactors 2071410-3

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 3 Contact Features Contact Material : Copper Electrical Characteristics Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Plate, Screw Torque (Main) (INLBS) : 78 - 98 Operation/Applicatio n Current Type : DC Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 3 Contact Features Contact Material : Copper Electrical Characteristics Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Plate, Screw Torque (Main) (INLBS) : 78 - 98 Operation/Applicatio n Current Type : DC Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2071410-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2071410-3
Electromechanical Relays & Contactors 2071410-3
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 3 Contact Features Contact Material : Copper Electrical Characteristics Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Plate, Screw Torque (Main) (INLBS) : 78 - 98 Operation/Applicatio n Current Type : DC Packaging Features Packaging Method : Box Product Type Features Relay & Contactor Type : General Purpose Contactor Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M8 x 1.25

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 3

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Contact Current Rating (AMP) : 200
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mounting Feature Type : Mounting Plate, Screw
  • Torque (Main) (INLBS) : 78 - 98

Operation/Application


  • Current Type : DC

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Relay & Contactor Type : General Purpose Contactor

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M8 x 1.25
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2071410-3
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393204-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
Solid State Relays - 1-1393030-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393238-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers