Body Features Enclosure Type : Hermetically Sealed
Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 3
Contact Features Contact Material : Copper
Dimensions Product Height (MM) : 72.3 Product Length : 80.5 MM [3.169 INCH ] Product Width : 62 MM [2.44 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : 1.7 Coil Voltage Rating (VDC) : 48 Contact Current Rating (AMP) : 200 Contact Switching Voltage (Max) (VDC) : 900 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Plate, Screw Torque (Main) (INLBS) : 78 - 98
Operation/Applicatio
n Current Type : DC
Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >70 MM [>2.756 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features Packaging Method : Box
Product Type Features Relay & Contactor Type : General Purpose Contactor
Termination Features Coil Termination & Connection Type : Flying Leads Main Termination & Connection Type : M8 Male
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Enclosure Type : Hermetically Sealed
Configuration Features
- Auxiliary Switch Contact Arrangement : Without
- Contact Arrangement : 1 Form X SPST-NO-DM
- Contact Number of Poles : 3
Contact Features
- Contact Material : Copper
Dimensions
- Product Height (MM) : 72.3
- Product Length : 80.5 MM [3.169 INCH ]
- Product Width : 62 MM [2.44 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : 1.7
- Coil Voltage Rating (VDC) : 48
- Contact Current Rating (AMP) : 200
- Contact Switching Voltage (Max) (VDC) : 900
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Mounting Plate, Screw
- Torque (Main) (INLBS) : 78 - 98
Operation/Application
Other
- Coil Power Rating Class (WATT) : >1.5 - ≤3
- Contact Current Class (AMP) : >50 - ≤200
- Height Class (Mechanical) : >70 MM [>2.756 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features
Product Type Features
- Relay & Contactor Type : General Purpose Contactor
Termination Features
- Coil Termination & Connection Type : Flying Leads
- Main Termination & Connection Type : M8 Male
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]