TE Connectivity Power Relays 2071352-4

Description
Body Features Product Weight : 40 G  [1.411 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 80 - 85 Contact Current Rating (Max) (AMP) : 80 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Product Height : 30.4 MM  [1.197 INCH ] Product Length : 36.8 MM  [1.449 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Actuating System : DC Coil Magnetic System : Bistable, 2 Coils Coil Power Rating (WATT) : 2 Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1000 Coil Resistance (OHM) : 81 Coil Special Features : Electrical Indicator Coil Voltage Rating (VDC) : 9 Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 9 MM  [.354 INCH ] Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI
Request a Quote
Description
Body Features Product Weight : 40 G  [1.411 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 80 - 85 Contact Current Rating (Max) (AMP) : 80 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Product Height : 30.4 MM  [1.197 INCH ] Product Length : 36.8 MM  [1.449 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Actuating System : DC Coil Magnetic System : Bistable, 2 Coils Coil Power Rating (WATT) : 2 Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1000 Coil Resistance (OHM) : 81 Coil Special Features : Electrical Indicator Coil Voltage Rating (VDC) : 9 Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 9 MM  [.354 INCH ] Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2071352-4 - TE Connectivity
Berwyn, PA, United States
Power Relays
2071352-4
Power Relays 2071352-4
Body Features Product Weight : 40 G  [1.411 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 80 - 85 Contact Current Rating (Max) (AMP) : 80 Contact Material : AgSnO Contact Number of Poles : 1 Relay Terminal Type : PCB-THT Dimensions Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ] Product Height : 30.4 MM  [1.197 INCH ] Product Length : 36.8 MM  [1.449 INCH ] Product Width : 17.2 MM  [.677 INCH ] Electrical Characteristics Actuating System : DC Coil Magnetic System : Bistable, 2 Coils Coil Power Rating (WATT) : 2 Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1000 Coil Resistance (OHM) : 81 Coil Special Features : Electrical Indicator Coil Voltage Rating (VDC) : 9 Contact Switching Voltage (Max) (VAC) : 440 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 9 MM  [.354 INCH ] Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tray Product Type Features Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI

Body Features


  • Product Weight : 40 G  [1.411 OZ ]

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 80 - 85
  • Contact Current Rating (Max) (AMP) : 80
  • Contact Material : AgSnO
  • Contact Number of Poles : 1
  • Relay Terminal Type : PCB-THT

Dimensions


  • Insulation Clearance Between Contact & Coil : 6 MM  [.236 INCH ]
  • Product Height : 30.4 MM  [1.197 INCH ]
  • Product Length : 36.8 MM  [1.449 INCH ]
  • Product Width : 17.2 MM  [.677 INCH ]

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Bistable, 2 Coils
  • Coil Power Rating (WATT) : 2
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1000
  • Coil Resistance (OHM) : 81
  • Coil Special Features : Electrical Indicator
  • Coil Voltage Rating (VDC) : 9
  • Contact Switching Voltage (Max) (VAC) : 440
  • Contact Voltage Rating (VAC) : 250
  • Insulation Creepage Between Contact & Coil : 9 MM  [.354 INCH ]
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Power Relay Type : Standard

Termination Features


  • Relay Termination Type : Printed Circuit Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2071352-4
Product Name Power Relays
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393224-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393260-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers