Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 18 G [.634 OZ ]
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 20 Contact Material : AgSnO Contact Number of Poles : 1 Terminal Type : Quick Connect
Dimensions Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ] Insulation Clearance Class (MM) : 6
Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 900 Coil Power Rating DC (MILW) : 900 Coil Resistance (OHM) : 203 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 9 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 20 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 20 Contact Switching Load (Min) : 100mA @ 5V Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating (VAC) : 250 Insulation Creepage Between Contact & Coil : 6 MM [.236 INCH ] Insulation Creepage Class (MM) : 6
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Packaging Features Packaging Method : Tube
Product Type Features Power Relay Type : Standard
Usage Conditions Environmental Category of Protection : RTII
Body Features
- Insulation Special Features : Tracking Index of Relay Base PTI250
- Product Weight : 18 G [.634 OZ ]
Contact Features
- Contact Arrangement : 1 Form A (NO)
- Contact Current Class (AMP) : 16, 10 - 20
- Contact Current Rating (Max) (AMP) : 20
- Contact Material : AgSnO
- Contact Number of Poles : 1
- Terminal Type : Quick Connect
Dimensions
- Insulation Clearance Between Contact & Coil : 6 MM [.236 INCH ]
- Insulation Clearance Class (MM) : 6
Electrical Characteristics
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 900
- Coil Power Rating DC (MILW) : 900
- Coil Resistance (OHM) : 203
- Coil Special Features : UL Coil Insulation Class F
- Coil Voltage Rating (VDC) : 9
- Contact Limiting Breaking Current (AMP) : 20
- Contact Limiting Continuous Current (AMP) : 20
- Contact Limiting Making Current (AMP) : 20
- Contact Limiting Short-Time Current (AMP) : 20
- Contact Switching Load (Min) : 100mA @ 5V
- Contact Switching Voltage (Max) (VAC) : 250
- Contact Voltage Rating (VAC) : 250
- Insulation Creepage Between Contact & Coil : 6 MM [.236 INCH ]
- Insulation Creepage Class (MM) : 6
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Packaging Features
Product Type Features
- Power Relay Type : Standard
Usage Conditions
- Environmental Category of Protection : RTII