TE Connectivity Pitch Spacing Amp Te Connectivity 207120-8.

Description
Pitch Spacing:5mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Solder; Product Range:AMP Metrimate Series; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes
Description
Pitch Spacing:5mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Solder; Product Range:AMP Metrimate Series; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp Te Connectivity - 30AC3867 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp Te Connectivity
30AC3867
Pitch Spacing Amp Te Connectivity 30AC3867
Pitch Spacing:5mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Solder; Product Range:AMP Metrimate Series; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes

Pitch Spacing:5mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Solder; Product Range:AMP Metrimate Series; Contact Material:Brass; Contact Plating:Gold over Nickel Plated Contacts; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 30AC3867
Product Name Pitch Spacing Amp Te Connectivity
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Female Power Contact with 18 AWG wire, 300mm, double-end - G125-FP10300AAF9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
PCB Headers & Receptacles - 102976-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details