TE Connectivity Headers, Male Pins 207120-8

Description
"Connector Header Through Hole 12 position 0.197"" (5.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.197"" (5.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A33289-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A33289-ND
Headers, Male Pins A33289-ND
"Connector Header Through Hole 12 position 0.197"" (5.00mm)"

"Connector Header Through Hole 12 position 0.197"" (5.00mm)"

Buy Now Datasheet
Wtb Conn, Header, 12Pos, 3Row, 5Mm; Connector Systems Amp - Te Connectivity - 52K3492 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 12Pos, 3Row, 5Mm; Connector Systems Amp - Te Connectivity
52K3492
Wtb Conn, Header, 12Pos, 3Row, 5Mm; Connector Systems Amp - Te Connectivity 52K3492
WTB CONN, HEADER, 12POS, 3ROW, 5MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Metrimate Series RoHS Compliant: Yes

WTB CONN, HEADER, 12POS, 3ROW, 5MM; Connector Systems:Wire-to-Board; Pitch Spacing:5mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole Straight; Product Range:Metrimate Series RoHS Compliant: Yes

Supplier's Site
Metrimate Pin Header Assy,12P Amp - Te Connectivity - 52T7226 - Newark, An Avnet Company
Chicago, IL, United States
Metrimate Pin Header Assy,12P Amp - Te Connectivity
52T7226
Metrimate Pin Header Assy,12P Amp - Te Connectivity 52T7226
METRIMATE PIN HEADER ASSY,12P

METRIMATE PIN HEADER ASSY,12P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A33289-ND 52K3492 52T7226
Product Name Headers, Male Pins Wtb Conn, Header, 12Pos, 3Row, 5Mm; Connector Systems Amp - Te Connectivity Metrimate Pin Header Assy,12P Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

HPW Series: Signal & Power PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Receptacles, Female Sockets - 2262-A25002-010-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
Headers, Male Pins - A26612-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
PwrBlade ® - 51915-109LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers