Manufacturer: TE Connectivity
Win Source Part Number: 854529-207120-2
Series: Metrimate
Features: Connector Header position
Package: Tray
Part Status: Obsolete
Family Name: 207120
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 70
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A115033, -207120-2-SI, 207120-2-ND
"Connector Header Through Hole 12 position 0.197"" (5.00mm)"
CONN HEADER VERT 12POS 5MM Product overview: 207120-2 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-207120-2 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 854529-207120-2 | A115033-ND | 314-207120-2 |
| Product Name | Rectangular Connectors - 207120-2 | Headers, Male Pins | Electronic Connector |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |
| Mounting | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts |