"Connector Header Through Hole 4 position 0.196"" (4.98mm)"
METRIMATE PIN HEADER ASSY,4P ROHS COMPLIANT: NO
CONN HEADER VERT 4POS 4.98MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 207119-4-ND | 12H5309 | 207119-4 |
| Product Name | Headers, Male Pins | Metrimate Pin Header Assy,4P Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 7.5 amps | 7.5 amps |