TE Connectivity Power Relays 2071169-1

Description
Body Features Case Color : Black Insulation Special Features : Tracking Index of Relay Base PTI175 Packaging Style : Panel Mount Product Weight : 28 G  [.988 OZ ] Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 20 - 30 Contact Current Rating (Max) (AMP) : 26 Contact Material : AgSnO2 Contact Number of Poles : 1 Contact Plating Material : AgSnO Contact Special Features : 1.8mm Contact Gap Relay Terminal Type : PCB-THT Switch Arrangement : 1 Form A (SPST-NO) Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .125 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : 1.5 Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1500 Coil Resistance (OHM) : 96 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 26 Contact Limiting Continuous Current (AMP) : 26 Contact Limiting Making Current (AMP) : 26 Contact Limiting Short-Time Current (AMP) : 26 Contact Switching Load (Min) : 1A @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Input Voltage (VDC) : 0 - 12 Input Voltage Typical (VDC) : 0 - 6 Insulation Creepage Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000 Output Current (Min) (AMP) : 1 Output Current Rating (AMP) : 0 - 26 Output Current Rating (ARMS) : 0 - 26 Output Voltage (Max) (V) : 277 Output Voltage Rating (AC Relays) (VRMS) : 0 - 277 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Enclosure Type : Plastic Dust Cover Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Case Color : Black Insulation Special Features : Tracking Index of Relay Base PTI175 Packaging Style : Panel Mount Product Weight : 28 G  [.988 OZ ] Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 20 - 30 Contact Current Rating (Max) (AMP) : 26 Contact Material : AgSnO2 Contact Number of Poles : 1 Contact Plating Material : AgSnO Contact Special Features : 1.8mm Contact Gap Relay Terminal Type : PCB-THT Switch Arrangement : 1 Form A (SPST-NO) Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .125 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : 1.5 Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1500 Coil Resistance (OHM) : 96 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 26 Contact Limiting Continuous Current (AMP) : 26 Contact Limiting Making Current (AMP) : 26 Contact Limiting Short-Time Current (AMP) : 26 Contact Switching Load (Min) : 1A @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Input Voltage (VDC) : 0 - 12 Input Voltage Typical (VDC) : 0 - 6 Insulation Creepage Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000 Output Current (Min) (AMP) : 1 Output Current Rating (AMP) : 0 - 26 Output Current Rating (ARMS) : 0 - 26 Output Voltage (Max) (V) : 277 Output Voltage Rating (AC Relays) (VRMS) : 0 - 277 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Enclosure Type : Plastic Dust Cover Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 2071169-1 - TE Connectivity
Berwyn, PA, United States
Power Relays
2071169-1
Power Relays 2071169-1
Body Features Case Color : Black Insulation Special Features : Tracking Index of Relay Base PTI175 Packaging Style : Panel Mount Product Weight : 28 G  [.988 OZ ] Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 20 - 30 Contact Current Rating (Max) (AMP) : 26 Contact Material : AgSnO2 Contact Number of Poles : 1 Contact Plating Material : AgSnO Contact Special Features : 1.8mm Contact Gap Relay Terminal Type : PCB-THT Switch Arrangement : 1 Form A (SPST-NO) Dimensions Height Class (Mechanical) (MM) : 25 - 30 Insulation Clearance Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Clearance Class (MM) : 5 - 8 Length Class (Mechanical) (MM) : 30 - 35 Product Height : 26.5 MM  [1.043 INCH ] Product Length : 30.4 MM  [1.197 INCH ] Product Width : 16 MM  [.63 INCH ] Width Class (Mechanical) (MM) : 12 - 16 Electrical Characteristics Actuating System : DC Coil Current (AMP) : .125 Coil Magnetic System : Monostable, DC Coil Power Rating (WATT) : 1.5 Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1500 Coil Resistance (OHM) : 96 Coil Special Features : UL Coil Insulation Class F Coil Voltage Rating (VDC) : 12 Contact Limiting Breaking Current (AMP) : 26 Contact Limiting Continuous Current (AMP) : 26 Contact Limiting Making Current (AMP) : 26 Contact Limiting Short-Time Current (AMP) : 26 Contact Switching Load (Min) : 1A @ 5V Contact Switching Voltage (Max) (VAC) : 277 Contact Voltage Rating (VAC) : 277 Input Voltage (VDC) : 0 - 12 Input Voltage Typical (VDC) : 0 - 6 Insulation Creepage Between Contact & Coil : 6.1 MM  [.24 INCH ] Insulation Creepage Class (MM) : 5.5 - 8 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000 Insulation Initial Dielectric Between Contacts & Coil (V) : 4000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500 Insulation Initial Resistance (MEGO) : 1000 Output Current (Min) (AMP) : 1 Output Current Rating (AMP) : 0 - 26 Output Current Rating (ARMS) : 0 - 26 Output Voltage (Max) (V) : 277 Output Voltage Rating (AC Relays) (VRMS) : 0 - 277 Mechanical Attachment Relay Mounting Type : Printed Circuit Board Packaging Features Packaging Method : Tube Product Type Features Enclosure Type : Plastic Dust Cover Output Type : AC Power Relay Type : Standard Termination Features Relay Termination Type : Printed Circuit Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Environmental Ambient Temperature Class (DEGC) : 70 - 85 Environmental Category of Protection : RTII Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]

Body Features


  • Case Color : Black
  • Insulation Special Features : Tracking Index of Relay Base PTI175
  • Packaging Style : Panel Mount
  • Product Weight : 28 G  [.988 OZ ]

Configuration Features


  • Output Switching : Random

Contact Features


  • Contact Arrangement : 1 Form A (NO)
  • Contact Current Class (AMP) : 16, 20 - 30
  • Contact Current Rating (Max) (AMP) : 26
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Contact Plating Material : AgSnO
  • Contact Special Features : 1.8mm Contact Gap
  • Relay Terminal Type : PCB-THT
  • Switch Arrangement : 1 Form A (SPST-NO)

Dimensions


  • Height Class (Mechanical) (MM) : 25 - 30
  • Insulation Clearance Between Contact & Coil : 6.1 MM  [.24 INCH ]
  • Insulation Clearance Class (MM) : 5 - 8
  • Length Class (Mechanical) (MM) : 30 - 35
  • Product Height : 26.5 MM  [1.043 INCH ]
  • Product Length : 30.4 MM  [1.197 INCH ]
  • Product Width : 16 MM  [.63 INCH ]
  • Width Class (Mechanical) (MM) : 12 - 16

Electrical Characteristics


  • Actuating System : DC
  • Coil Current (AMP) : .125
  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating (WATT) : 1.5
  • Coil Power Rating Class (MILW) : 1000 - 1500
  • Coil Power Rating DC (MILW) : 1500
  • Coil Resistance (OHM) : 96
  • Coil Special Features : UL Coil Insulation Class F
  • Coil Voltage Rating (VDC) : 12
  • Contact Limiting Breaking Current (AMP) : 26
  • Contact Limiting Continuous Current (AMP) : 26
  • Contact Limiting Making Current (AMP) : 26
  • Contact Limiting Short-Time Current (AMP) : 26
  • Contact Switching Load (Min) : 1A @ 5V
  • Contact Switching Voltage (Max) (VAC) : 277
  • Contact Voltage Rating (VAC) : 277
  • Input Voltage (VDC) : 0 - 12
  • Input Voltage Typical (VDC) : 0 - 6
  • Insulation Creepage Between Contact & Coil : 6.1 MM  [.24 INCH ]
  • Insulation Creepage Class (MM) : 5.5 - 8
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 3500 - 4000
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 4000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2500
  • Insulation Initial Resistance (MEGO) : 1000
  • Output Current (Min) (AMP) : 1
  • Output Current Rating (AMP) : 0 - 26
  • Output Current Rating (ARMS) : 0 - 26
  • Output Voltage (Max) (V) : 277
  • Output Voltage Rating (AC Relays) (VRMS) : 0 - 277

Mechanical Attachment


  • Relay Mounting Type : Printed Circuit Board

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Enclosure Type : Plastic Dust Cover
  • Output Type : AC
  • Power Relay Type : Standard

Termination Features


  • Relay Termination Type : Printed Circuit Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -25 - 75 DEGC  [-13 - 167 DEGF ]
Buy Now
Power Relays, Over 2 Amps - 2071169-1 - 986519-2071169-1 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 2071169-1
986519-2071169-1
Power Relays, Over 2 Amps - 2071169-1 986519-2071169-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986519-2071169-1 Termination: PCB Current Rating: 26 A Number of Contacts: 1 Length: 30.4 mm Coil Resistance: 96 Ω Coil Current: 125 mA Contact Current Rating: 26 A Coil Type: Non-Latching Coil Power: 1.5 W Height: 26.4922 mm Weight: 28 g Width: 16.002 mm Categories: Power Relays,Over 2 Amps Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 90 °C Mount: PCB RoHS: Non-Compliant Ambient Temperature Range High: 75 °C Throw Configuration: SPST Contact Voltage Rating (AC): 277 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986519-2071169-1
Termination: PCB
Current Rating: 26 A
Number of Contacts: 1
Length: 30.4 mm
Coil Resistance: 96 Ω
Coil Current: 125 mA
Contact Current Rating: 26 A
Coil Type: Non-Latching
Coil Power: 1.5 W
Height: 26.4922 mm
Weight: 28 g
Width: 16.002 mm
Categories: Power Relays,Over 2 Amps
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 90 °C
Mount: PCB
RoHS: Non-Compliant
Ambient Temperature Range High: 75 °C
Throw Configuration: SPST
Contact Voltage Rating (AC): 277 V

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
2071169-1
General Purpose Relays 2071169-1
General Purpose Relays PCB, flux tight Coil 12 VDC

General Purpose Relays PCB, flux tight Coil 12 VDC

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 2071169-1 986519-2071169-1 2071169-1
Product Name Power Relays Power Relays, Over 2 Amps - 2071169-1 General Purpose Relays
Mounting PCBoard PCBoard; PCB
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1414121-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.3 watts
View Details
Electromechanical Relays & Contactors - 1-1393260-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Signal Relays - 1-1393819-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1617785-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers