TE Connectivity Housing, Receptacle, 36Way, 5; Product Range Amp Te Connectivity 207020-1

Description
HOUSING, RECEPTACLE, 36WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:36Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (27-Jun-2018); No. of Rows:4Rows RoHS Compliant: Yes
Datasheet
Description
HOUSING, RECEPTACLE, 36WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:36Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (27-Jun-2018); No. of Rows:4Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 36Way, 5; Product Range Amp Te Connectivity - 52R4065 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 36Way, 5; Product Range Amp Te Connectivity
52R4065
Housing, Receptacle, 36Way, 5; Product Range Amp Te Connectivity 52R4065
HOUSING, RECEPTACLE, 36WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:36Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (27-Jun-2018); No. of Rows:4Rows RoHS Compliant: Yes

HOUSING, RECEPTACLE, 36WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:36Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (27-Jun-2018); No. of Rows:4Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4065
Product Name Housing, Receptacle, 36Way, 5; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details