TE Connectivity Rectangular Wire & Cable Connectors & Housings 207019-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 9 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 27.15 MM  [1.069 INCH ] Connector Length : 55.75 MM  [2.195 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 9 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 27.15 MM  [1.069 INCH ] Connector Length : 55.75 MM  [2.195 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207019-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207019-1
Rectangular Wire & Cable Connectors & Housings 207019-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 36 Number of Rows : 9 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Connector Height : 27.15 MM  [1.069 INCH ] Connector Length : 55.75 MM  [2.195 INCH ] Connector Width : 27.84 MM  [1.096 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 300 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 36
  • Number of Rows : 9

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Matrix
  • Contact Type : Socket

Dimensions


  • Connector Height : 27.15 MM  [1.069 INCH ]
  • Connector Length : 55.75 MM  [2.195 INCH ]
  • Connector Width : 27.84 MM  [1.096 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : VDE, CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 300

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Rectangular Connector Housings - A29195-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29195-ND
Rectangular Connector Housings A29195-ND
"36 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

"36 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

Buy Now Datasheet
Wire Housings & Plugs - 3020625 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3020625
Wire Housings & Plugs 3020625
TE Connectivity 207019-1

TE Connectivity 207019-1

Supplier's Site
Swedesboro, NJ, United States
Headers & Wire Housings
207019-1
Headers & Wire Housings 207019-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
CONN PLUG 36 POS METRIMATE - 792-207019-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 36 POS METRIMATE
792-207019-1
CONN PLUG 36 POS METRIMATE 792-207019-1
CONN PLUG 36 POS METRIMATE

CONN PLUG 36 POS METRIMATE

Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 92F4835 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
92F4835
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 92F4835
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:36Position s; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Metrimate Series; Gender:Plug; No. of Positions:36Positions; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; Colour:Red; Connector Mounting:Free Hanging RoHS Compliant: Yes

Supplier's Site Datasheet
207019-1 Rohs Compliant Amp - Te Connectivity - 98AC4985 - Newark, An Avnet Company
Chicago, IL, United States
207019-1 Rohs Compliant Amp - Te Connectivity
98AC4985
207019-1 Rohs Compliant Amp - Te Connectivity 98AC4985
207019-1 ROHS COMPLIANT: YES

207019-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Connector, Soft Shell; Plug; 36; 14 A (Max.); 600; Thermoplastic; Red - 70087304 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Plug; 36; 14 A (Max.); 600; Thermoplastic; Red
70087304
Connector, Soft Shell; Plug; 36; 14 A (Max.); 600; Thermoplastic; Red 70087304
MTA-156 Connector Accessory, Nylon Body, Number of Positions 4, Closed End Cover Style Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts. Square grid connector configuration.

MTA-156 Connector Accessory, Nylon Body, Number of Positions 4, Closed End Cover Style
Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts.
Square grid connector configuration.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Powell Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207019-1 A29195-ND 3020625 207019-1 792-207019-1 92F4835 98AC4985 70087304
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Headers & Wire Housings CONN PLUG 36 POS METRIMATE Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 207019-1 Rohs Compliant Amp - Te Connectivity Connector, Soft Shell; Plug; 36; 14 A (Max.); 600; Thermoplastic; Red
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Mounting Panel Mount Free Hanging (In-Line) Free Hanging, Panel Free Hanging Free Hanging, Panel
Voltage Rating 600 volts 600 volts
Current Rating 14.0 amps 13.0 amps 14.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1028-011-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Connector Accessories - 1734-1011-267-0605-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Ribbon Cable Connectors - 102159-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers