TE Connectivity Rectangular Wire & Cable Connectors & Housings 207018-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 30.23 MM  [1.19 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 375 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 30.23 MM  [1.19 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 375 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207018-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207018-1
Rectangular Wire & Cable Connectors & Housings 207018-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Rows : 4 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 30.23 MM  [1.19 INCH ] Connector Width : 23.8 MM  [.937 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 375 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Matrix
  • Contact Type : Pin

Dimensions


  • Connector Height : 33.02 MM  [1.3 INCH ]
  • Connector Length : 30.23 MM  [1.19 INCH ]
  • Connector Width : 23.8 MM  [.937 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 375

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Singapore, Singapore
13A 600V Electronic Connector
340-207018-1
13A 600V Electronic Connector 340-207018-1
12 Pos Rectangular Connector, 13A, 600V, Wire-to-Wire, Male Pin Product overview: 207018-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-207018-1 can be used for catalog matching and distributor lookup.

12 Pos Rectangular Connector, 13A, 600V, Wire-to-Wire, Male Pin Product overview: 207018-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-207018-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A29194-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29194-ND
Rectangular Connector Housings A29194-ND
"12 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"12 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1003459-207018-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1003459-207018-1
Connectors, Interconnects - Rectangular Connectors - Housings 1003459-207018-1
Win Source Part Number: 1003459-207018-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Metrimate Number of Positions: 12 Pitch: 0.197" (5.00mm) Color: Black Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 3 Row Spacing: 0.197" (5.00mm) Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp and Solder Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: A29194,-207018-1-LSI ,2266-207018-1,-2070 18-1-SI,2070181,2070 18-1-ND Base Product Number: 207018

Win Source Part Number: 1003459-207018-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Metrimate
Number of Positions: 12
Pitch: 0.197" (5.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 3
Row Spacing: 0.197" (5.00mm)
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp and Solder
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A29194,-207018-1-LSI,2266-207018-1,-207018-1-SI,2070181,207018-1-ND
Base Product Number: 207018

Buy Now Datasheet
Headers & Wire Housings - 207018-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
207018-1
Headers & Wire Housings 207018-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
Connector, Soft Shell; Receptacle; 12; 14 A (Max.); 600; Thermoplastic; Red - 70083118 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Receptacle; 12; 14 A (Max.); 600; Thermoplastic; Red
70083118
Connector, Soft Shell; Receptacle; 12; 14 A (Max.); 600; Thermoplastic; Red 70083118
MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts. Square grid connector configuration.

MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material
Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts.
Square grid connector configuration.

Supplier's Site
Metric Rcpt 12 Pos Amp - Te Connectivity - 76AC4093 - Newark, An Avnet Company
Chicago, IL, United States
Metric Rcpt 12 Pos Amp - Te Connectivity
76AC4093
Metric Rcpt 12 Pos Amp - Te Connectivity 76AC4093
METRIC RCPT 12 POS

METRIC RCPT 12 POS

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207018-1 340-207018-1 A29194-ND 1003459-207018-1 207018-1 70083118 76AC4093
Product Name Rectangular Wire & Cable Connectors & Housings 13A 600V Electronic Connector Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Housings Headers & Wire Housings Connector, Soft Shell; Receptacle; 12; 14 A (Max.); 600; Thermoplastic; Red Metric Rcpt 12 Pos Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging, Panel
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103946-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers