TE Connectivity Housing, Receptacle, 12Way, 5; Product Range Amp Te Connectivity 207018-1

Description
HOUSING, RECEPTACLE, 12WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (07-Jul-2017); No. of Rows:3Rows RoHS Compliant: Yes
Datasheet
Description
HOUSING, RECEPTACLE, 12WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (07-Jul-2017); No. of Rows:3Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, 12Way, 5; Product Range Amp Te Connectivity - 52R4063 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, 12Way, 5; Product Range Amp Te Connectivity
52R4063
Housing, Receptacle, 12Way, 5; Product Range Amp Te Connectivity 52R4063
HOUSING, RECEPTACLE, 12WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (07-Jul-2017); No. of Rows:3Rows RoHS Compliant: Yes

HOUSING, RECEPTACLE, 12WAY, 5; Product Range:Metrimate Series; Gender:Receptacle; No. of Positions:12Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; SVHC:No SVHC (07-Jul-2017); No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4063
Product Name Housing, Receptacle, 12Way, 5; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details