TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 207017-1.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:12POSITION S; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:12POSITION S; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 30AC3864 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
30AC3864
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 30AC3864
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:12POSITION S; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:12POSITIONS; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; COLOUR:RED; CONNECTOR MOUNTING:FREE HANGING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 30AC3864
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 41.27 mm (1.62 inch)
Bearing Bore / Ring O.D. 1.31 inch (33.35 mm)
View Details