TE Connectivity Housing, Plug, 12Way, 5; Product Range Amp Te Connectivity 207017-1

Description
HOUSING, PLUG, 12WAY, 5; Product Range:Metrimate Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; RoHS Compliant: Yes
Datasheet
Description
HOUSING, PLUG, 12WAY, 5; Product Range:Metrimate Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, 12Way, 5; Product Range Amp Te Connectivity - 52R4062 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, 12Way, 5; Product Range Amp Te Connectivity
52R4062
Housing, Plug, 12Way, 5; Product Range Amp Te Connectivity 52R4062
HOUSING, PLUG, 12WAY, 5; Product Range:Metrimate Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; RoHS Compliant: Yes

HOUSING, PLUG, 12WAY, 5; Product Range:Metrimate Series; Gender:Plug; No. of Positions:12Ways; Pitch Spacing:5mm; For Use With:Metrimate Square Grid Connectors; RoHS Compliant: Yes

Supplier's Site Datasheet
Metricplug,12Pos Rohs Compliant Amp Te Connectivity - 52Y1310 - Newark, An Avnet Company
Chicago, IL, United States
Metricplug,12Pos Rohs Compliant Amp Te Connectivity
52Y1310
Metricplug,12Pos Rohs Compliant Amp Te Connectivity 52Y1310
METRICPLUG,12POS ROHS COMPLIANT: YES

METRICPLUG,12POS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 52R4062
Product Name Housing, Plug, 12Way, 5; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details