TE Connectivity Rectangular Wire & Cable Connectors & Housings 207016-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 20.57 MM  [.81 INCH ] Connector Width : 18.08 MM  [.712 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 20.57 MM  [.81 INCH ] Connector Width : 18.08 MM  [.712 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207016-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207016-1
Rectangular Wire & Cable Connectors & Housings 207016-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Pin Dimensions Connector Height : 33.02 MM  [1.3 INCH ] Connector Length : 20.57 MM  [.81 INCH ] Connector Width : 18.08 MM  [.712 INCH ] Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : VDE, UL, CSA Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 800 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Matrix
  • Contact Type : Pin

Dimensions


  • Connector Height : 33.02 MM  [1.3 INCH ]
  • Connector Length : 20.57 MM  [.81 INCH ]
  • Connector Width : 18.08 MM  [.712 INCH ]
  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : VDE, UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 800

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board, Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Rectangular Connector Housings - A29192-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29192-ND
Rectangular Connector Housings A29192-ND
"4 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

"4 Rectangular Connectors - Housings Receptacle Black 0.197"" (5.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-207016-1
Electronic Connector 340-207016-1
Conn Rectangular PIN 4 POS 5mm Crimp ST Cable Mount Package Product overview: 207016-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-207016-1 can be used for catalog matching and distributor lookup.

Conn Rectangular PIN 4 POS 5mm Crimp ST Cable Mount Package Product overview: 207016-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-207016-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
207016-1
Headers & Wire Housings 207016-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
Wire Housings & Plugs - 6801483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801483
Wire Housings & Plugs 6801483
TE Connectivity 207016-1

TE Connectivity 207016-1

Supplier's Site
Wire Housings & Plugs - 6801483P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801483P
Wire Housings & Plugs 6801483P
TE Connectivity 207016-1

TE Connectivity 207016-1

Supplier's Site
Connector, Soft Shell; Receptacle; 4; 14 A (Max.); 600; Thermoplastic; Red - 70083115 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Receptacle; 4; 14 A (Max.); 600; Thermoplastic; Red
70083115
Connector, Soft Shell; Receptacle; 4; 14 A (Max.); 600; Thermoplastic; Red 70083115
MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts. Square grid connector configuration.

MTA-156 Connector, 7 A Current Rating, 600 V Voltage Rating, Polyester Housing Material
Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts.
Square grid connector configuration.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207016-1 A29192-ND 340-207016-1 207016-1 6801483 6801483P 70083115
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Electronic Connector Headers & Wire Housings Wire Housings & Plugs Wire Housings & Plugs Connector, Soft Shell; Receptacle; 4; 14 A (Max.); 600; Thermoplastic; Red
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Mounting Panel Mount Free Hanging (In-Line) Free Hanging, Panel
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A111691-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
RF Connector Launchers - 1052634-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Board Connector
Mounting Panel Mount
View Details
4 suppliers