TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 207015-1.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; BODY MATERIAL:THERMOPLAST IC; COLOUR:RED ROHS COMPLIANT: YES
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; BODY MATERIAL:THERMOPLAST IC; COLOUR:RED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 28AC7983 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
28AC7983
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 28AC7983
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS ; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; BODY MATERIAL:THERMOPLAST IC; COLOUR:RED ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:METRIMATE SERIES; GENDER:PLUG; NO. OF POSITIONS:4POSITIONS; PITCH SPACING:5MM; FOR USE WITH:METRIMATE SQUARE GRID CONNECTORS; BODY MATERIAL:THERMOPLASTIC; COLOUR:RED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC7983
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Plastic / Polymer; THERMOPLASTIC
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22 mm (0.8661 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details