TE Connectivity Rectangular Wire & Cable Connectors & Housings 207015-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 207015-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
207015-1
Rectangular Wire & Cable Connectors & Housings 207015-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Current Rating (Max) (AMP) : 14 Contact Layout : Matrix Contact Type : Socket Dimensions Row-to-Row Spacing : 5 MM  [.197 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : PA 66 Industry Standards Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Compatible With Discrete Wire Type : Stranded Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel Sealable : No Usage Conditions Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Current Rating (Max) (AMP) : 14
  • Contact Layout : Matrix
  • Contact Type : Socket

Dimensions


  • Row-to-Row Spacing : 5 MM  [.197 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : PA 66

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board, Wire-to-Panel
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now
Headers & Wire Housings - 207015-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
207015-1
Headers & Wire Housings 207015-1
METRIMATE CONNECTOR

METRIMATE CONNECTOR

Buy Now
Rectangular Connector Housings - A29191-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29191-ND
Rectangular Connector Housings A29191-ND
"4 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

"4 Rectangular Connectors - Housings Plug Black 0.197"" (5.00mm)"

Buy Now Datasheet
Wire Housings & Plugs - 6801474P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801474P
Wire Housings & Plugs 6801474P
TE Connectivity 207015-1

TE Connectivity 207015-1

Supplier's Site
Wire Housings & Plugs - 6801474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801474
Wire Housings & Plugs 6801474
TE Connectivity 207015-1

TE Connectivity 207015-1

Supplier's Site
Wire Housings & Plugs - 1639955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1639955
Wire Housings & Plugs 1639955
TE Connectivity 207015-1

TE Connectivity 207015-1

Supplier's Site
Singapore, Singapore
13A 600V Electronic Connector
340-207015-1
13A 600V Electronic Connector 340-207015-1
4 Posn Rectangular Connector, 13A, 600V, Wire-to-Wire, Crimp Product overview: 207015-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-207015-1 can be used for catalog matching and distributor lookup.

4 Posn Rectangular Connector, 13A, 600V, Wire-to-Wire, Crimp Product overview: 207015-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-207015-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Housings - 1212512-207015-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1212512-207015-1
Connectors, Interconnects - Rectangular Connectors - Housings 1212512-207015-1
Win Source Part Number: 1212512-207015-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Metrimate Number of Positions: 4 Pitch: 0.197" (5.00mm) Color: Black Connector Type: Plug Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.197" (5.00mm) Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp and Solder Note: Contacts Not Included Standard Package: 800 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 207015-1.; 207015-1..; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -1L-4595-001-76-SI,2 266-207015-1,A29191, 207015-1-ND,2070151, -1L-4595-001-76-SI-N D,-207015-1-SI Base Product Number: 207015

Win Source Part Number: 1212512-207015-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Metrimate
Number of Positions: 4
Pitch: 0.197" (5.00mm)
Color: Black
Connector Type: Plug
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.197" (5.00mm)
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp and Solder
Note: Contacts Not Included
Standard Package: 800
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 207015-1.; 207015-1..;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -1L-4595-001-76-SI,2266-207015-1,A29191,207015-1-ND,2070151,-1L-4595-001-76-SI-ND,-207015-1-SI
Base Product Number: 207015

Buy Now Datasheet
Hsg,plug,4 Posn,sm Metric Amp - Te Connectivity - 76AC4091 - Newark, An Avnet Company
Chicago, IL, United States
Hsg,plug,4 Posn,sm Metric Amp - Te Connectivity
76AC4091
Hsg,plug,4 Posn,sm Metric Amp - Te Connectivity 76AC4091
HSG,PLUG,4 POSN,SM METRIC

HSG,PLUG,4 POSN,SM METRIC

Supplier's Site
Connector, Soft Shell; Plug; 4; 14 A (Max.); 600; Thermoplastic; Red; 0.197 in. - 70083114 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Plug; 4; 14 A (Max.); 600; Thermoplastic; Red; 0.197 in.
70083114
Connector, Soft Shell; Plug; 4; 14 A (Max.); 600; Thermoplastic; Red; 0.197 in. 70083114
MTA-156 Connector Accessory, Nylon Body, Number of Positions 2, Closed End Cover Style Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts. Square grid connector configuration.

MTA-156 Connector Accessory, Nylon Body, Number of Positions 2, Closed End Cover Style
Housing: Thermoplastic, 94V-O rated, red. Uses Type III+ Contacts.
Square grid connector configuration.

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 207015-1 207015-1 A29191-ND 6801474P 6801474 340-207015-1 1212512-207015-1 76AC4091 70083114
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs 13A 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Housings Hsg,plug,4 Posn,sm Metric Amp - Te Connectivity Connector, Soft Shell; Plug; 4; 14 A (Max.); 600; Thermoplastic; Red; 0.197 in.
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Mounting Panel Mount Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging, Panel
Voltage Rating 600 volts 600 volts
Current Rating 14.0 amps 13.0 amps 14.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26797-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 102321-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 104354-6 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
RF Connectors - 1045381-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Board Connector
Gender Female / Jack
Termination Solder
View Details