TE Connectivity ™ Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 206M022-19A16-CS8061

Description
Win Source Part Number: 959015-206M022-19A16 -CS8061 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 206M0 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors Standard Package: 1 Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Cadmium Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring Diameter - Outside: 1.596" (40.55mm) Thread Size: 1 5/16-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 206M022-19A16-CS8061 809228S004; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 809228S004 Base Product Number: 206M022 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 959015-206M022-19A16 -CS8061 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 206M0 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors Standard Package: 1 Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Cadmium Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring Diameter - Outside: 1.596" (40.55mm) Thread Size: 1 5/16-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 206M022-19A16-CS8061 809228S004; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 809228S004 Base Product Number: 206M022 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 959015-206M022-19A16-CS8061 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
959015-206M022-19A16-CS8061
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 959015-206M022-19A16-CS8061
Win Source Part Number: 959015-206M022-19A16 -CS8061 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: 206M0 Type: Backshell, Heat Shrink Adapter Color: Olive Drab Features: Termination Ring Package: Bulk Shielding: Shielded For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors Standard Package: 1 Shell Size - Insert: 22 Material: Aluminum Alloy Plating: Cadmium Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring Diameter - Outside: 1.596" (40.55mm) Thread Size: 1 5/16-18 UNEF Cable Exit: 180° Alternative Parts (Cross-Reference): 206M022-19A16-CS8061 809228S004; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: 809228S004 Base Product Number: 206M022 RoHS Status: RoHS non-compliant

Win Source Part Number: 959015-206M022-19A16-CS8061
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: 206M0
Type: Backshell, Heat Shrink Adapter
Color: Olive Drab
Features: Termination Ring
Package: Bulk
Shielding: Shielded
For Use With/Related Products: MIL-DTL-26482 Series I Class E, F Connectors
Standard Package: 1
Shell Size - Insert: 22
Material: Aluminum Alloy
Plating: Cadmium
Includes: 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
Diameter - Outside: 1.596" (40.55mm)
Thread Size: 1 5/16-18 UNEF
Cable Exit: 180°
Alternative Parts (Cross-Reference): 206M022-19A16-CS8061809228S004;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 809228S004
Base Product Number: 206M022
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 959015-206M022-19A16-CS8061
Product Name Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products