TE Connectivity Connectors, Interconnects - Sockets for ICs, Transistors 2069965-3

Description
Win Source Part Number: 1179471-2069965-3 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: LGH Type: LGA Features: Open Frame Termination: Solder Package: Bulk Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 240 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 1155 (40 x 40) Pitch - Mating: 0.036" (0.91mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Material - Mating: Copper Alloy Pitch - Post: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2069965-3 Base Product Number: 2069965
Request a Quote Datasheet
Description
Win Source Part Number: 1179471-2069965-3 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: LGH Type: LGA Features: Open Frame Termination: Solder Package: Bulk Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 240 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 1155 (40 x 40) Pitch - Mating: 0.036" (0.91mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Material - Mating: Copper Alloy Pitch - Post: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2069965-3 Base Product Number: 2069965
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Sockets for ICs, Transistors - 1179471-2069965-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Sockets for ICs, Transistors
1179471-2069965-3
Connectors, Interconnects - Sockets for ICs, Transistors 1179471-2069965-3
Win Source Part Number: 1179471-2069965-3 Category: Connectors, Interconnects>Socket s for ICs, Transistors Series: LGH Type: LGA Features: Open Frame Termination: Solder Package: Bulk Housing Material: Thermoplastic Material Flammability Rating: UL94 V-0 Standard Package: 240 Mounting: SMD (SMT) Number of Positions or Pins (Grid): 1155 (40 x 40) Pitch - Mating: 0.036" (0.91mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: Flash Contact Material - Mating: Copper Alloy Pitch - Post: 0.039" (1.00mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-2069965-3 Base Product Number: 2069965

Win Source Part Number: 1179471-2069965-3
Category: Connectors, Interconnects>Sockets for ICs, Transistors
Series: LGH
Type: LGA
Features: Open Frame
Termination: Solder
Package: Bulk
Housing Material: Thermoplastic
Material Flammability Rating: UL94 V-0
Standard Package: 240
Mounting: SMD (SMT)
Number of Positions or Pins (Grid): 1155 (40 x 40)
Pitch - Mating: 0.036" (0.91mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: Flash
Contact Material - Mating: Copper Alloy
Pitch - Post: 0.039" (1.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-2069965-3
Base Product Number: 2069965

Buy Now Datasheet
Socket Assy Lga1155 Gf Amp - Te Connectivity - 36AC1969 - Newark, An Avnet Company
Chicago, IL, United States
Socket Assy Lga1155 Gf Amp - Te Connectivity
36AC1969
Socket Assy Lga1155 Gf Amp - Te Connectivity 36AC1969
SOCKET ASSY LGA1155 GF

SOCKET ASSY LGA1155 GF

Supplier's Site
Sockets for ICs, Transistors - 2069965-3 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2069965-3
Sockets for ICs, Transistors 2069965-3
CONN SOCKET LGA 1155POS GOLD

CONN SOCKET LGA 1155POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1179471-2069965-3 36AC1969 2069965-3
Product Name Connectors, Interconnects - Sockets for ICs, Transistors Socket Assy Lga1155 Gf Amp - Te Connectivity Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T20F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details