TE Connectivity Connectors 206966-7

Description
CABLE SHELL CLAMP SIZE 13
Request a Quote Datasheet
Description
CABLE SHELL CLAMP SIZE 13
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 206966-7 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
206966-7
Connectors 206966-7
CABLE SHELL CLAMP SIZE 13

CABLE SHELL CLAMP SIZE 13

Buy Now
Miscellaneous Connector - 206966-7 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
206966-7
Miscellaneous Connector 206966-7
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Backshells and Cable Clamps - A32519-ND - DigiKey
Thief River Falls, MN, United States
Backshells and Cable Clamps
A32519-ND
Backshells and Cable Clamps A32519-ND
Black Connector Backshell, Cable Clamp 3/4-20 UNEF 13

Black Connector Backshell, Cable Clamp 3/4-20 UNEF 13

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
363-206966-7
Electronic Connector 363-206966-7
Black Thermoplastic Cable Shell Clamp, Size 13, Straight Product overview: 206966-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-206966-7 can be used for catalog matching and distributor lookup.

Black Thermoplastic Cable Shell Clamp, Size 13, Straight Product overview: 206966-7 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector - Housings, Hoods, Bases. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 363-206966-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps - 1002582-206966-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps
1002582-206966-7
Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps 1002582-206966-7
Win Source Part Number: 1002582-206966-7 Category: Connectors, Interconnects>Circul ar Connectors - Backshells and Cable Clamps Series: CPC Type: Backshell, Cable Clamp Color: Black Features: Clamp Screws Package: Bag For Use With/Related Products: CPC Connectors Material Flammability Rating: UL94 V-0 Standard Package: 1 Shell Size - Insert: 13 Material: Thermoplastic Includes: 5 pcs - 3 pc Cable Clamp, 2 Screws Cable Opening: 0.453" (11.51mm) Diameter - Outside: 0.950" (24.13mm) Thread Size: 3/4-20 UNEF Cable Exit: 180° ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2069667,-206966-7-CS I,A32519,-1167-20696 6-7,-206966-7-SI Base Product Number: 206966

Win Source Part Number: 1002582-206966-7
Category: Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Series: CPC
Type: Backshell, Cable Clamp
Color: Black
Features: Clamp Screws
Package: Bag
For Use With/Related Products: CPC Connectors
Material Flammability Rating: UL94 V-0
Standard Package: 1
Shell Size - Insert: 13
Material: Thermoplastic
Includes: 5 pcs - 3 pc Cable Clamp, 2 Screws
Cable Opening: 0.453" (11.51mm)
Diameter - Outside: 0.950" (24.13mm)
Thread Size: 3/4-20 UNEF
Cable Exit: 180°
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 2069667,-206966-7-CSI,A32519,-1167-206966-7,-206966-7-SI
Base Product Number: 206966

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
206966-7
Connectors >> Connector Shells 206966-7
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet
Backshells and Cable Clamps - 206966-7 - ODG (Origin Data Global)
Shenzhen, China
Backshells and Cable Clamps
206966-7
Backshells and Cable Clamps 206966-7
CONN BACKSH W/CLMP SZ13 3/4-20

CONN BACKSH W/CLMP SZ13 3/4-20

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206966-7 206966-7 A32519-ND 363-206966-7 1002582-206966-7 206966-7 206966-7
Product Name Connectors Miscellaneous Connector Backshells and Cable Clamps Electronic Connector Connectors, Interconnects - Circular Connectors - Backshells and Cable Clamps Connectors >> Connector Shells Backshells and Cable Clamps
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1370-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mil Spec Circular Connectors - 107489 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details