TE Connectivity Industrial Mini I/O Connectors 2069577-3

Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, .01, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, .01, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Mini I/O Connectors - 2069577-3 - TE Connectivity
Berwyn, PA, United States
Industrial Mini I/O Connectors
2069577-3
Industrial Mini I/O Connectors 2069577-3
Body Features Shield Material : Copper Alloy Shield Plating Material : Nickel Configuration Features Connector Contact Density : High Number of Loaded Positions : 8 Number of Positions : 8 Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Color : Gray Housing Material : Thermoplastic Industry Standards Performance Category : Cat 5e UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Keyed Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Other Field Serviceable : No Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Cable-to-Board, Cable-to-Cable Modular Connector Style : Plug Modular Jacks & Plugs Products : Industrial Mini I/O Signal Characteristics Data Rate (GBS) : .1, .01, 1 Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Shield Material : Copper Alloy
  • Shield Plating Material : Nickel

Configuration Features


  • Connector Contact Density : High
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Color : Gray
  • Housing Material : Thermoplastic

Industry Standards


  • Performance Category : Cat 5e
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Other


  • Field Serviceable : No

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board, Cable-to-Cable
  • Modular Connector Style : Plug
  • Modular Jacks & Plugs Products : Industrial Mini I/O

Signal Characteristics


  • Data Rate (GBS) : .1, .01, 1

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Modular Connectors / Ethernet Connectors - 2069577-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
2069577-3
Modular Connectors / Ethernet Connectors 2069577-3
Modular Connectors / Ethernet Connectors 8P MINI I/O PLUG KIT TYPE I

Modular Connectors / Ethernet Connectors 8P MINI I/O PLUG KIT TYPE I

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 2069577-3 2069577-3
Product Name Industrial Mini I/O Connectors Modular Connectors / Ethernet Connectors
Connector Type Wire to Board Connector Modular Connector and RJ Connector
Mounting Free-Hanging (In-Line) SMD/SMT
Current Rating 1.5 amps 0.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 133041-E - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Panel Mount, Board Mount
View Details
3 suppliers
Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details