TE ConnectivityHigh Speed Backplane Connectors2069399-1
Description
Body Features Primary Product Color : Natural
Configuration Features Guide Location : Unguided Number of Positions : 160 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .5
Housing Features Centerline (Pitch) : .8 MM [.031 INCH ] Housing Material : Polyamide
Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Natural
Configuration Features Guide Location : Unguided Number of Positions : 160 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .5
Housing Features Centerline (Pitch) : .8 MM [.031 INCH ] Housing Material : Polyamide
Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Guide Location : Unguided Number of Positions : 160 PCB Mount Orientation : Vertical
Contact Features Contact Current Rating (Max) (AMP) : .5
Housing Features Centerline (Pitch) : .8 MM [.031 INCH ] Housing Material : Polyamide
Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tray
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle
Usage Conditions Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Guide Location : Unguided
Number of Positions : 160
PCB Mount Orientation : Vertical
Contact Features
Contact Current Rating (Max) (AMP) : .5
Housing Features
Centerline (Pitch) : .8 MM [.031 INCH ]
Housing Material : Polyamide
Industry Standards
Compatible With Agency/Standards Products : UL
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tray
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Receptacle
Usage Conditions
Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]