TE Connectivity Lga Socket, 1944 Position, Smd; No. Of Contacts Te Connectivity 2069189-1

Description
LGA SOCKET, 1944 POSITION, SMD; No. of Contacts:1944Contact s; Connector Type:LGA Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet
Description
LGA SOCKET, 1944 POSITION, SMD; No. of Contacts:1944Contact s; Connector Type:LGA Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lga Socket, 1944 Position, Smd; No. Of Contacts Te Connectivity - 24T5873 - Newark, An Avnet Company
Chicago, IL, United States
Lga Socket, 1944 Position, Smd; No. Of Contacts Te Connectivity
24T5873
Lga Socket, 1944 Position, Smd; No. Of Contacts Te Connectivity 24T5873
LGA SOCKET, 1944 POSITION, SMD; No. of Contacts:1944Contact s; Connector Type:LGA Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

LGA SOCKET, 1944 POSITION, SMD; No. of Contacts:1944Contacts; Connector Type:LGA Socket; Pitch Spacing:-; Product Range:-; Row Pitch:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 2069189-1 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
2069189-1
Sockets for ICs, Transistors 2069189-1
CONN SOCKET LGA 1944POS GOLD

CONN SOCKET LGA 1944POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 24T5873 2069189-1
Product Name Lga Socket, 1944 Position, Smd; No. Of Contacts Te Connectivity Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details