TE Connectivity Connector, Housing, D Sub, Standard, 37 Position, Receptacle; No. Of Positions Amp Te Connectivity 206803-2

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, RECEPTACLE; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, RECEPTACLE; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 37 Position, Receptacle; No. Of Positions Amp Te Connectivity - 90B1940 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 37 Position, Receptacle; No. Of Positions Amp Te Connectivity
90B1940
Connector, Housing, D Sub, Standard, 37 Position, Receptacle; No. Of Positions Amp Te Connectivity 90B1940
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, RECEPTACLE; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, RECEPTACLE; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90B1940
Product Name Connector, Housing, D Sub, Standard, 37 Position, Receptacle; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 115 mm (4.53 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details