TE Connectivity Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Amp Te Connectivity 206802-2

Description
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Amp Te Connectivity - 90B1937 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Amp Te Connectivity
90B1937
Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Amp Te Connectivity 90B1937
CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Position s; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

CONNECTOR, HOUSING, D SUB, STANDARD, 37 POSITION, PLUG; No. of Positions:37Positions; Connector Type:D Sub; Connector Shell Size:DC; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90B1937
Product Name Connector, Housing, D Sub, Standard, 37 Position, Plug; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 80 mm (3.15 inch)
Bearing Bore / Ring O.D. 2.76 inch (70 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details