TE Connectivity Housing, D Sub, Standard, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity 206799-2

Description
HOUSING, D SUB, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes
Description
HOUSING, D SUB, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, D Sub, Standard, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity - 90B2314 - Newark, An Avnet Company
Chicago, IL, United States
Housing, D Sub, Standard, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity
90B2314
Housing, D Sub, Standard, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity 90B2314
HOUSING, D SUB, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

HOUSING, D SUB, STANDARD, 15 POSITION, RECEPTACLE; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Receptacle; Connector Body Material:Metal Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90B2314
Product Name Housing, D Sub, Standard, 15 Position, Receptacle; No. Of Positions Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.378 in. ID, .498 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-378498500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details