TE Connectivity D Sub Shell, Plug, 15 Position, Brass; No. Of Positions Amp Te Connectivity 206798-2

Description
D SUB SHELL, PLUG, 15 POSITION, BRASS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
D SUB SHELL, PLUG, 15 POSITION, BRASS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D Sub Shell, Plug, 15 Position, Brass; No. Of Positions Amp Te Connectivity - 31C0685 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Plug, 15 Position, Brass; No. Of Positions Amp Te Connectivity
31C0685
D Sub Shell, Plug, 15 Position, Brass; No. Of Positions Amp Te Connectivity 31C0685
D SUB SHELL, PLUG, 15 POSITION, BRASS; No. of Positions:15Position s; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes

D SUB SHELL, PLUG, 15 POSITION, BRASS; No. of Positions:15Positions; Connector Type:D Sub; Connector Shell Size:DA; Product Range:AMPLIMITE 109 Series; Gender:Plug; Connector Body Material:Metal Body; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31C0685
Product Name D Sub Shell, Plug, 15 Position, Brass; No. Of Positions Amp Te Connectivity
Material Brass
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 16 mm (0.6299 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details