TE Connectivity D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Amp Te Connectivity 206795-3

Description
D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes
Description
D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Amp Te Connectivity - 01C3879 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Amp Te Connectivity
01C3879
D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Amp Te Connectivity 01C3879
D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

D SUB CONTACT, SOCKET, 28-26AWG, CRIMP; For Use With:D Sub Connectors; Contact Gender:Socket; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Wire Size AWG Max:26AWG; Wire Size AWG Min:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 01C3879
Product Name D Sub Contact, Socket, 28-26Awg, Crimp; For Use With Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-202-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details