TE Connectivity ™ Connectors,Interconnects 2066502-3

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 Color: Gray Flammability Rating: UL94 V-1 Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Product Type: Passive, Cold Plate
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 Color: Gray Flammability Rating: UL94 V-1 Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Product Type: Passive, Cold Plate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Accessory Type: Lockwasher Number of Positions: 5 Color: Gray Flammability Rating: UL94 V-1 Housing Material: Liquid Crystal Polymer (LCP), Glass Filled Product Type: Passive, Cold Plate

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Accessory Type: Lockwasher
Number of Positions: 5
Color: Gray
Flammability Rating: UL94 V-1
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Product Type: Passive, Cold Plate

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
Video Display Connectors Series - HDMI/Display Port 2 in 1 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to BNC Female, Adapter - 9047 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details